Precise diffuse reflection sensor with background suppression, intuitive, user-friendly handling, versions with M8 connector or PVC connection cable, 8cm sensing distance, housing size 21.8*8.4*14.5mm, housing material: ABS/PMMA, output: NPN,PNP,NO,NC optional, economical and easy to mount and align thanks to visible light beams
Description
Reliable object detection independent of surface, color, and material. Detects objects against very similar backgrounds – even if they are very dark against a bright background. Almost constant scanning range even with different reflectance, only one electrical device without reflectors or separate receivers, with red light or the laser red light that is ideally suited for detecting small parts.
Product Features
> Background Suppression;
> Sensing distance: 8cm
> Housing size: 21.8*8.4*14.5mm
> Housing material: ABS/PMMA
> Output: NPN,PNP,NO,NC
> Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PST-YC8DPCR |
| Product Name | Background Suppression photoelectric sensor PNP |
| Operation Distance | 3.15 inch (80 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |