Shanghai Lanbao Sensing Technology Co., Ltd. photoelectric sensor adjustment PTE-BC200DFB-E2

Description
Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output, Light on or dark on, Infrared LED (850nm), excellent anti-interference performance and high detection accuracy.utput, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy. Description Transmitter and receiver are located in one device thus allowing reliable object detection using a single component only and without further accessories. Diffuse reflection sensors are therefore space saving and can be installed flexibly. They are frequently used for short distances as the range much depends on the degree of reflection, shape, colour and material properties of the object to be detected. Product Features > Diffuse reflection; > Sensing distance: 30cm or 200cm > Housing size: 50mm *50mm *18mm > Housing material: PC/ABS > Output: NPN+PNP, relay > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse polarity
Datasheet
Description
Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output, Light on or dark on, Infrared LED (850nm), excellent anti-interference performance and high detection accuracy.utput, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy. Description Transmitter and receiver are located in one device thus allowing reliable object detection using a single component only and without further accessories. Diffuse reflection sensors are therefore space saving and can be installed flexibly. They are frequently used for short distances as the range much depends on the degree of reflection, shape, colour and material properties of the object to be detected. Product Features > Diffuse reflection; > Sensing distance: 30cm or 200cm > Housing size: 50mm *50mm *18mm > Housing material: PC/ABS > Output: NPN+PNP, relay > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse polarity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
photoelectric sensor adjustment - PTE-BC200DFB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
photoelectric sensor adjustment
PTE-BC200DFB-E2
photoelectric sensor adjustment PTE-BC200DFB-E2
Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output, Light on or dark on, Infrared LED (850nm), excellent anti-interference performance and high detection accuracy.utput, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy. Description Transmitter and receiver are located in one device thus allowing reliable object detection using a single component only and without further accessories. Diffuse reflection sensors are therefore space saving and can be installed flexibly. They are frequently used for short distances as the range much depends on the degree of reflection, shape, colour and material properties of the object to be detected. Product Features > Diffuse reflection; > Sensing distance: 30cm or 200cm > Housing size: 50mm *50mm *18mm > Housing material: PC/ABS > Output: NPN+PNP, relay > Connection: M12 connector, 2m cable > Protection degree: IP67 > CE, UL certified > Complete circuit protection: short-circuit,overlo ad and reverse polarity

Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output, Light on or dark on, Infrared LED (850nm), excellent anti-interference performance and high detection accuracy.utput, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy.

Description
Transmitter and receiver are located in one device thus allowing reliable object detection using a single component only and without further accessories. Diffuse reflection sensors are therefore space saving and can be installed flexibly. They are frequently used for short distances as the range much depends on the degree of reflection, shape, colour and material properties of the object to be detected.

Product Features
> Diffuse reflection;
> Sensing distance: 30cm or 200cm
> Housing size: 50mm *50mm *18mm
> Housing material: PC/ABS
> Output: NPN+PNP, relay
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overload and reverse polarity

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Photoelectric Sensors
Product Number PTE-BC200DFB-E2
Product Name photoelectric sensor adjustment
Operation Distance 11.81 to 78.74 inch (300 to 2000 mm)
Optical Technology Type Diffuse
Beam Type Visible; Infrared
Mode Light-on; Dark-on
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1028151-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P8MPB-A2 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.33 inch (110 mm)
View Details