The optimum range for the diffuse and reflex sensor is more significant than the maximum range. The detecting zone is controlled by the type, texture, and composition of the object.Installation and alignment are simple and involve wiring on one side; It can detect the difference in surface reflectivity; 80cm or 200cm sensing distance.
Description
A diffuse photoelectric sensor, also known as diffuse-reflective sensor is an optical proximity sensor. It uses the principle of reflection to detect objects in its sensing range.The sensor has a light source and a receiver housed in the same package. The light beam is emitted towards the target/object and reflected back to the sensor by the target.The object itself acts as a reflector, eliminating the need for a separate reflector unit. The intensity of the reflected light is used to detect the presence of the object.
Product Features
> Diffuse Reflective;
> Sensing distance: 80cm or 200cm
> Housing size: 88 mm *65 mm *25 mm
> Housing material: PC/ABS
> Output: NPN+PNP, relay
> Connection: Terminal
> Protection degree: IP67
> CE certified
> Complete circuit protection: short-circuit and reverse polarity
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTL-BC80DNRT3-D |
| Product Name | photoelectric sensor diffuse terminal |
| Operation Distance | 31.5 to 78.74 inch (800 to 2000 mm) |
| Optical Technology Type | Diffuse |
| Electrical Output | Switched / Alarm |
| Electrical Connection | Terminal |