Rectangular polarized photoelectric sensor, with size 50mm *50mm *18mm and long sensing distance 5m adjustable, PNP, NPN, Light on or dark on, or relay output, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy..
Description
Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long range, high degree of protection IP67.
Product Features
> Polarized reflection;
> Sensing distance: 5m
> Housing size: 50mm *50mm *18mm
> Housing material: PC/ABS
> Output: NPN+PNP, relay
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTE-PM5SK |
| Product Name | Rectangular polarized photoelectric sensor |
| Body Shape | Rectangular |
| Operation Distance | 197 inch (5000 mm) |
| Optical Technology Type | Retroreflective; Polarized Retroreflective |
| Beam Type | Visible |
| Mode | Light-on; Dark-on |