Ultrathin through beam sensor, flat design, space-saving, 500 mm detection range, red light for more convenient alignment and installation, dark on, light on, NPN or PNP output, fixed cable, very flat design for direct mounting without mounting bracket; Detection of small parts or flat objects from Φ2 mm.
Description
The emitter and receiver of through beam sensors are aligned opposite one another. Ideal for positioning tasks thanks to excellent reproducibility; Extremely resistant to contamination and has a large functional reserve; Ideally suited for large operating ranges; These sensors are capable of reliably detecting almost any object. The angle of incidence, surface characteristics, color of the object, etc., are irrelevant and do not influence the functional reliability of the sensor.
Product Features
> Background Suppression;
> Sensing distance: 8cm
> Housing size: 21.8*8.4*14.5mm
> Housing material: ABS/PMMA
> Output: NPN,PNP,NO,NC
> Connection: 20cm PVC cable+M8 connector or 2m PVC cable optional
> Protection degree: IP67> CE certified
> Complete circuit protection: short-circuit, reverse polarity and overload protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSV-TC50DPCR |
| Product Name | PSV through beam sensor PNP |
| Operation Distance | 3.15 inch (80 mm) |
| Optical Technology Type | Through Beam |
| Mode | Light-on; Dark-on |
| Switch Type | Normally Open; Normally Closed |