Diffuse reflection sensor is with excellent anti-interference performance, sensing distance up to 10cm with an visible red light source. Clear LED display to check operation, switching status and function. Multiple choices of output way by NPN/PNP NO/NC, with CE certificate. Ultrathin shape size is widely used in very small space application.
Description
Diffuse reflection sensors are used for the direct detection of objects, with an economic design to integrate transmitter and the receiver into one body. The transmitter emits light which is reflected by the object to be detected and seen by the receiver. Therefore additional functional components (such as reflectors for retro-reflective sensors) are not needed for the operation of a diffuse reflection sensor.
Product Features
> Diffuse reflection;
> Sensing distance: 10cm
> Housing size:19.6*14*4.2mm
> Housing material: PC+PBT
> Output: NPN,PNP,NO,NC
> Connection: 2m cable
> Protection degree: IP65> CE certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSV-BC10DNCR |
| Product Name | Diffuse reflection sensor 10cm NPN |
| Operation Distance | 3.94 inch (100 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |