Small size, fixed distance detection 5mm through beam, excellent anti-interference performance and stable performance. Simple alignment to the object; High optical resolution and reproducibility; NPN – Dark-ON/Light-ON – Selectable Module, Wire Leads or connector, slot Type, fast quotes, one day shipping, fast delivery, wide inventory.
Description
Fork sensors (also known as slot sensors) use through-beam photoelectric technology to detect objects passing through the slot. have a receiver and transmitter that directly face each other. They only work with components that fit between the transmitter and receiver. Those with a laser beam have a narrower light beam than those with an LED beam, making them best for detecting small objects.
Product Features
> Through beam reflection
> Quick set-up: no need to align transmitter and receiver
> Sensing distance: 5mm
> Light-on/dark-on mode selectable via rotary switch
> Housing material: PBT
> Output: NPN,PNP,NO,NC
> Connection: Cable lead
> Protection degree: IP50 IP65
> CE certified
> Complete circuit protection: Short ciruit, reverse polarity protection
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PU05S-TGNR-L |
| Product Name | Small U-shape photoelectric sensor |
| Body Shape | Slot |