Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm, which can be adjustable or unadjustable, widely used in different applications.
Description
Photoelectric fork / slot sensors are used for the detection of very small objects and for counting tasks in feeding, assembly and handling applications. Further application examples are belt edge and guide monitoring. The sensors are distinguished by a high switching frequency and a particularly fine and precise light beam. This allows for the reliable detection of very fast processes. Fork sensors unite the one-way system in one housing. This completely eliminates time-consuming alignment of sender and receiver.
Product Features
> Through beam fork sensor
> Small size, fixed distance detection
> Sensing distance: 7mm, 15mm or 30mm
> Housing size: 50.5 mm *25 mm *16mm, 40 mm *35 mm *15 mm, 72 mm *52 mm *16 mm, 72 mm *52 mm *19 mm
> Housing material: PBT, Aluminum alloy, PC/ABS
> Output: NPN,PNP,NO,NC
> Connection: 2m cable
> Protection degree: IP60, IP64, IP66
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PU15-TDPO |
| Product Name | U-shape photoelectric sensor 15mm |
| Body Shape | Slot |
| Operation Distance | 0.2756 to 1.18 inch (7 to 30 mm) |
| Optical Technology Type | Through Beam |
| Switch Type | Normally Open; Normally Closed |