Ultracompact convergent (limited) reflection photoelectric sensor, with sensing distance up to 25mm and an visible red light source which facilitates installation and set-up, housing size:19.6*14*4.2mm and housing material: PC+PBT, Short-circuit, overload and reverse polarity protection, 2m connection cable.
Description
light convergent reflective sensor which can detect transparent or glossy objects such as a glass plates or low-reflective black and the other colored objects, less susceptible to colors and materials, not missing even a mirror, black, or transparent objects, excellent price and performance ratio.
Product Features
> Convergent (Limited) Reflection
> Sensing distance: 25mm
> Housing size:19.6*14*4.2mm
> Housing material: PC+PBT
> Output: NPN,PNP,NO,NC
> Connection: 2m cable
> Protection degree: IP65
> CE certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSV-SR25DPCR |
| Product Name | rectangular convergent reflection sensor NC |
| Operation Distance | 0.9843 inch (25 mm) |
| Optical Technology Type | Convergent |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |