The PSV-SR25DNOR is a miniature convergent reflection photoelectric sensor designed for detecting objects at a sensing distance of up to 25mm. It features a red light source at 640nm, which aids in installation and alignment. The sensor has a response time of less than 1ms and a dead zone of less than 2mm, making it suitable for applications requiring quick detection.
This model operates within a supply voltage range of 10 to 30V DC and consumes a maximum current of 15mA. It can handle load currents up to 50mA with a voltage drop of less than 1.5V. The sensor is built to withstand operating temperatures from -20 to 55 ºC and storage temperatures from -30 to 70 ºC. It is also rated IP65 for protection against dust and water ingress.
The PSV-SR25DNOR includes built-in protection features such as short circuit, overload, and reverse polarity protection. It is CE certified, ensuring compliance with safety standards. The compact housing measures 19.6mm x 14mm x 4.2mm and is made from PC+PBT material, weighing 22g. The sensor is equipped with a 2m connection cable and has a 360° visible LED status indicator for easy monitoring.
Ultracompact convergent (limited) reflection photoelectric sensor, with sensing distance up to 25mm and an visible red light source which facilitates installation and set-up, housing size:19.6*14*4.2mm and housing material: PC+PBT, Short-circuit, overload and reverse polarity protection, 2m connection cable.
Description
light convergent reflective sensor which can detect transparent or glossy objects such as a glass plates or low-reflective black and the other colored objects, less susceptible to colors and materials, not missing even a mirror, black, or transparent objects, excellent price and performance ratio.
Product Features
> Convergent (Limited) Reflection
> Sensing distance: 25mm
> Housing size:19.6*14*4.2mm
> Housing material: PC+PBT
> Output: NPN,PNP,NO,NC
> Connection: 2m cable
> Protection degree: IP65
> CE certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSV-SR25DNOR |
| Product Name | Convergent reflection sensor |
| Operation Distance | 0.9843 inch (25 mm) |
| Optical Technology Type | Convergent |
| Beam Type | Visible |
| Switch Type | Normally Open; Normally Closed |