Infrared optical sensor switch diffuse reflection sensor, with size 50mm *50mm *18mm, 30cm or 200cm sensing range to be chose according to different application requirement, PNP, NPN or relay output, Light on or dark on, Infrared LED (850nm), excellent anti-interference performance and high detection accuracy.utput, economical and easy to mount and align thanks to visible RED light beams, large reflectors for high ranges and high detection accuracy.
Description
Transmitter and receiver are located in one device thus allowing reliable object detection using a single component only and without further accessories. Diffuse reflection sensors are therefore space saving and can be installed flexibly. They are frequently used for short distances as the range much depends on the degree of reflection, shape, colour and material properties of the object to be detected.
Product Features
> Diffuse reflection;
> Sensing distance: 30cm or 200cm
> Housing size: 50mm *50mm *18mm
> Housing material: PC/ABS
> Output: NPN+PNP, relay
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTE-BC30DFB-E2 |
| Product Name | smart optical photoelectric sensors |
| Operation Distance | 11.81 to 78.74 inch (300 to 2000 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible; Infrared |
| Mode | Light-on; Dark-on |
| Electrical Output | Switched / Alarm |