The PTB-YC200DFBT3-E5 is a background suppression photoelectric sensor designed for precise detection in environments with fixed backgrounds. It features an adjustable sensing distance of up to 200 cm and utilizes a red LED light source (870 nm) for reliable operation. The sensor is capable of NPN and PNP outputs, which can be configured as normally open (NO) or normally closed (NC) via a button. Constructed from ABS material, the sensor has dimensions of 75 mm x 60 mm x 25 mm and is rated with an IP67 protection degree, making it suitable for various industrial applications. It operates within a supply voltage range of 10 to 30 VDC and has built-in circuit protection against short-circuits, overloads, and reverse polarity. The response time is less than 2 ms, and it can function effectively in ambient temperatures ranging from -15°C to +55°C with a humidity tolerance of 35-85% RH (non-condensing). The sensor also includes an output indicator in the form of a yellow LED.
Diffuse photoelectric sensor background suppression BGS function, longer detection range 200cm, stable performance regardless the different colors of the detected target, which are always used in applications with a fixed background in the measuring range with which you can align the sensor.
Description
The sensors with background suppression sense only a specific area in front of the sensor. The sensor ignores any objects that are outside of this area. Sensors with background suppression are also insensitive to interfering objects in the background and are still extremely precise. Sensors with background evaluation are always used in applications with a fixed background in the measuring range with which you can align the sensor.
Product Features
> Background suppression;
> Sensing distance: 2m
> Housing size: 75 mm *60 mm *25mm
> Housing material: ABS
> Output: NPN+PNP NO/NC
> Connection: M12 connector, 2m cable
> Protection degree: IP67
> CE, UL certified
> Complete circuit protection: short-circuit,overlo
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PTB-YC200DFBT3-E5 |
| Product Name | Background suppression photoelectric sensor |
| Operation Distance | 78.74 inch (2000 mm) |
| Optical Technology Type | Diffuse |
| Switch Type | Normally Open; Normally Closed |
| Electrical Connection | M12 connector, 2m cable |