SFCable.com 100ft 3.5mm M/M Stereo Audio Cable 10A3-HD

Description
Connects any stereo audio devices. This 100 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.
Description
Connects any stereo audio devices. This 100 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
100ft 3.5mm M/M Stereo Audio Cable - 10A3-HD - SFCable.com
Hayward, CA, USA
100ft 3.5mm M/M Stereo Audio Cable
10A3-HD
100ft 3.5mm M/M Stereo Audio Cable 10A3-HD
Connects any stereo audio devices. This 100 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Connects any stereo audio devices. This 100 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10A3-HD
Product Name 100ft 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-20-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details
System cable - 706-2500/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 55011610 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details