SFCable.com 2ft 3.5mm M/M Stereo Audio Cable 10A3-02

Description
Connects any stereo audio devices. This 2 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.
Description
Connects any stereo audio devices. This 2 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
2ft 3.5mm M/M Stereo Audio Cable - 10A3-02 - SFCable.com
Hayward, CA, USA
2ft 3.5mm M/M Stereo Audio Cable
10A3-02
2ft 3.5mm M/M Stereo Audio Cable 10A3-02
Connects any stereo audio devices. This 2 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Connects any stereo audio devices. This 2 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10A3-02
Product Name 2ft 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details