SFCable.com 12ft 2.5mm Stereo M/F Speaker/Headset Cable 2015-SF-05

Description
This is an extension cable for extending stereo cables with 2.5mm micro phono plugs. Perfect for extending stereo headphones that use a 2.5mm plug. Connectors: 2.5mm Stereo Plug ( Male) to 2.5mm Stereo Jack ( Female) Length: 12ft
Description
This is an extension cable for extending stereo cables with 2.5mm micro phono plugs. Perfect for extending stereo headphones that use a 2.5mm plug. Connectors: 2.5mm Stereo Plug ( Male) to 2.5mm Stereo Jack ( Female) Length: 12ft

Suppliers

Company
Product
Description
Supplier Links
12ft 2.5mm Stereo M/F Speaker/Headset Cable - 2015-SF-05 - SFCable.com
Hayward, CA, USA
12ft 2.5mm Stereo M/F Speaker/Headset Cable
2015-SF-05
12ft 2.5mm Stereo M/F Speaker/Headset Cable 2015-SF-05
This is an extension cable for extending stereo cables with 2.5mm micro phono plugs. Perfect for extending stereo headphones that use a 2.5mm plug. Connectors: 2.5mm Stereo Plug ( Male) to 2.5mm Stereo Jack ( Female) Length: 12ft

This is an extension cable for extending stereo cables with 2.5mm micro phono plugs. Perfect for extending stereo headphones that use a 2.5mm plug. Connectors: 2.5mm Stereo Plug ( Male) to 2.5mm Stereo Jack ( Female) Length: 12ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 2015-SF-05
Product Name 12ft 2.5mm Stereo M/F Speaker/Headset Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details