SFCable.com 6ft S-Video + RCA Stereo Audio Cable SV30-06

Description
Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 6ft.
Description
Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 6ft.

Suppliers

Company
Product
Description
Supplier Links
6ft S-Video + RCA Stereo Audio Cable - SV30-06 - SFCable.com
Hayward, CA, USA
6ft S-Video + RCA Stereo Audio Cable
SV30-06
6ft S-Video + RCA Stereo Audio Cable SV30-06
Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 6ft.

Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 6ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SV30-06
Product Name 6ft S-Video + RCA Stereo Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W15-E-1.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
System cable - 706-3140/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details