SFCable.com 35ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-35A

Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 35ft
Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 35ft

Suppliers

Company
Product
Description
Supplier Links
35ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable - VG10-35A - SFCable.com
Hayward, CA, USA
35ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
VG10-35A
35ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-35A
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 35ft

Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 35ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-35A
Product Name 35ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
Application Audio; Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details