SFCable.com 100ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-HDA

Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 100ft
Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 100ft

Suppliers

Company
Product
Description
Supplier Links
100ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable - VG10-HDA - SFCable.com
Hayward, CA, USA
100ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
VG10-HDA
100ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-HDA
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 100ft

Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 100ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-HDA
Product Name 100ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
Application Audio; Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details