SFCable.com 6ft 3.5mm M/M Stereo Audio Cable 10A3-06

Description
Connects any stereo audio devices. This 6 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.
Description
Connects any stereo audio devices. This 6 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
6ft 3.5mm M/M Stereo Audio Cable - 10A3-06 - SFCable.com
Hayward, CA, USA
6ft 3.5mm M/M Stereo Audio Cable
10A3-06
6ft 3.5mm M/M Stereo Audio Cable 10A3-06
Connects any stereo audio devices. This 6 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Connects any stereo audio devices. This 6 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10A3-06
Product Name 6ft 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details