SFCable.com 3ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-03A

Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 3ft
Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable - VG10-03A - SFCable.com
Hayward, CA, USA
3ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
VG10-03A
3ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-03A
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 3ft

Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-03A
Product Name 3ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
Application Audio; Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C Socket, angled 2-pin as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Interface Adapters & Converters - 2797426 - RS Components, Ltd.
Specs
Application Computer
Product Type Fieldbus
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details