Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SFCABLE.COM
2037-SF-03 -- 500FT 14AWG/2C IN-WALL SPEAKER WIRE, CMR
SFCable.com
500ft 14AWG/2C In-wall Speaker Wire, CMR
2037-SF-03
Description
500ft 14AWG/2C In-wall Speaker Wire, CMR
SFCable.com
Done
Description
500ft 14AWG/2C In-wall Speaker Wire, CMR
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
500ft 14AWG/2C In-wall Speaker Wire, CMR
2037-SF-03
500ft 14AWG/2C In-wall Speaker Wire, CMR
2037-SF-03
500ft 14AWG/2C In-wall Speaker Wire, CMR
500ft 14AWG/2C In-wall Speaker Wire, CMR
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Cable Assemblies
Product Number
2037-SF-03
Product Name
500ft 14AWG/2C In-wall Speaker Wire, CMR
Application
Audio
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord
2350-1300-20
Specs
Rated Temperature
80 C (176 F)
View Details
2
suppliers
LEMO USA, Inc.
FGG.0B.304.CLAD32Z
View Details
E-Z-HOOK, a division of Tektest, Inc.
Male BNC Breakout to 0.140″ Spade Lugs
1017-6
Specs
Cable Type
Coaxial
Cable Length
0.3333 ft (1.02 dm)
Connector Type
BNC
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female Bulkhead Connector With RG316 Cable (L-3Mtr) + Open End Right Angle Tinned + Solder
ET-SFS-BH-4L3-OPRTS
View Details