SFCable.com 35ft Ultra Thin SVGA HD15 M/M Triple Shielded Cable + 3.5mm M/M Audio CC388MA-35

Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 35ft
Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 35ft

Suppliers

Company
Product
Description
Supplier Links
35ft Ultra Thin SVGA HD15 M/M Triple Shielded Cable + 3.5mm M/M Audio - CC388MA-35 - SFCable.com
Hayward, CA, USA
35ft Ultra Thin SVGA HD15 M/M Triple Shielded Cable + 3.5mm M/M Audio
CC388MA-35
35ft Ultra Thin SVGA HD15 M/M Triple Shielded Cable + 3.5mm M/M Audio CC388MA-35
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 35ft

QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connectors: 3.5mm/HD15 Male to Male Length: 35ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388MA-35
Product Name 35ft Ultra Thin SVGA HD15 M/M Triple Shielded Cable + 3.5mm M/M Audio
Application Audio; Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details