SFCable.com 50ft S-Video + RCA Stereo Audio Cable SV30-50

Description
Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 50ft.
Description
Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 50ft.

Suppliers

Company
Product
Description
Supplier Links
50ft S-Video + RCA Stereo Audio Cable - SV30-50 - SFCable.com
Hayward, CA, USA
50ft S-Video + RCA Stereo Audio Cable
SV30-50
50ft S-Video + RCA Stereo Audio Cable SV30-50
Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 50ft.

Connector 1 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. Connector 2 : Mini-DIN 4 (S-video) Male and dual-RCA Male (Plug) stereo. S-Video Audio/Video Patch Cord. Low-loss fully shielded S-video cable. Applications include home theater, DSS receivers, VCRs, DVRs/PVRs, camcorders and DVD players. Fully molded color-coded high-retention RCA connectors. Flexible black PVC jacket. Gold Plated. Length: 50ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SV30-50
Product Name 50ft S-Video + RCA Stereo Audio Cable
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details