SFCable.com 6ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-06A

Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 6ft
Description
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable - VG10-06A - SFCable.com
Hayward, CA, USA
6ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
VG10-06A
6ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable VG10-06A
Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 6ft

Ideal for connecting any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. Compatibility with both PC and HDTV applications. Connectors: HD15 SVGA Male + 3.5mm (Audio Stereo) to HD15 SVGA Male + 3.5mm (Audio Stereo). High-End ferrite further enhances shielding and performance. Double shielded for prevents signal loss and screen ghosting & loss of color. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG. Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-06A
Product Name 6ft HD15 SVGA + 3.5mm Stereo Audio M/M Monitor Cable
Application Audio; Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details