SFCable.com 50ft 3.5mm M/F Stereo Audio Extension Cable ST20-50

Description
Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 50ft.
Description
Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 50ft.

Suppliers

Company
Product
Description
Supplier Links
50ft 3.5mm M/F Stereo Audio Extension Cable - ST20-50 - SFCable.com
Hayward, CA, USA
50ft 3.5mm M/F Stereo Audio Extension Cable
ST20-50
50ft 3.5mm M/F Stereo Audio Extension Cable ST20-50
Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 50ft.

Connector 3.5mm stereo male to 3.5mm stereo female. Audio Patch Extension Cord. Suitable for general audio applications. Shielded molded to prevent unwanted EMI/RFI interference. Length: 50ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number ST20-50
Product Name 50ft 3.5mm M/F Stereo Audio Extension Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMF-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details