SFCable.com 12ft 3.5mm M/M Stereo Audio Cable 10A3-12

Description
Connects any stereo audio devices. This 12 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.
Description
Connects any stereo audio devices. This 12 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Suppliers

Company
Product
Description
Supplier Links
12ft 3.5mm M/M Stereo Audio Cable - 10A3-12 - SFCable.com
Hayward, CA, USA
12ft 3.5mm M/M Stereo Audio Cable
10A3-12
12ft 3.5mm M/M Stereo Audio Cable 10A3-12
Connects any stereo audio devices. This 12 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Connects any stereo audio devices. This 12 feet 3.5mm M/M Stereo Audio Cable is ideal for quality computer audio applications, it works with any PC sound card, speaker, headset, portable CD players and microphone with 3.5mm connector. This cable have PVC jacket, fully molded construction.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10A3-12
Product Name 12ft 3.5mm M/M Stereo Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details