Premier Magnetics, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| — Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3... | |
| — Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers — Class B 130°C, Class F 155°C Insulation System Multiple Configurations Available The Premier Magnetics’ PNK... | |
| — Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz... | |
| — Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms... | |
| Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an... | |
| Premier Magnetics' PNY-07006 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY254 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an... | |
| 115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin... | |
| Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the... | |
| Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70... | |
| Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with... | |
| Designed for long haul Gigabit Ethernet 100/1000 Base-T. Provides the Cable Interface, Isolation & Common Mode Filtering. Meet IEEE 802.3ab standard for 1000 Base-T Supports 4 pairs of categary 5... | |
| Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included | |
| Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss,... | |
| Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package... | |
| Designed for use with Leading Controller Chips Design Engineenring Support Available. Provides DC/DC Conversion & Isolation Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with... | |
| Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & | |
| Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use... | |
| Designed for use with Power Intergrations Inc. LED Driver LNKSwitch-PH and LYTSwitch Controller Families. Designed to meet UL/IEC 60950 Safety Standards. Designed to meet Class B insulation. Multiple configurations. Design... | |
| Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations | |
| Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot) | |
| Operating transmission rates:1 to 7 Mbps. Inductance test at 100KHz. Controlled rise time: 25 nsec Maximum. RoHS Compliance | |
| Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500... |
| Next >> |