Premier Magnetics, Inc. Off-Line Switch Mode Link Switch Transformers PNK-52001

Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet
Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line  Switch Mode Link Switch Transformers - PNK-52001 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Link Switch Transformers
PNK-52001
Off-Line Switch Mode Link Switch Transformers PNK-52001
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
  • Designed for Use with Power Integrations IC's, LINK Switch Family
  • Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950.
  • Design to comply with the requirements of UL, IEC & CSA Insulation System Class B.
  • All units comply with the requirements of EU RoHS Directive. C O C
  • 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard
  • Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PNK-52001
Product Name Off-Line Switch Mode Link Switch Transformers
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 5 volts
Secondary Current Rating 0.4800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Transformers - Power Transformers - 161D34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 17 volts
Power Rating (VA) 1 VA
View Details
3 suppliers
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A4-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 150 VA
View Details