Premier Magnetics, Inc. General Purpose Coupling Transformer PM-NW22

Description
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
Datasheet
Description
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Coupling Transformer - PM-NW22 - Premier Magnetics, Inc.
Lake Forest, CA, USA
General Purpose Coupling Transformer
PM-NW22
General Purpose Coupling Transformer PM-NW22
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
  • Wide Selection of Standard Types
  • Fast Rise Times
  • Industry Standard Package
  • 2000Vrms Minimum Isolation Voltage
  • Low Leakage Ind. and Winding Capacitance
  • Insulation Resistance 10,000M W Minimum
  • Average Power Rating 500 mW (40 O C Rise)
  • Peak Pulse Voltage 100V
  • Dissipation Rating 150 mW
  • Custom Designs Available (Consult Factory)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-NW22
Product Name General Purpose Coupling Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω - TC4-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A10-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 750 VA
View Details