Premier Magnetics, Inc. Current Sense Transformer PM-CS24

Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Datasheet
Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformer - PM-CS24 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Current Sense Transformer
PM-CS24
Current Sense Transformer PM-CS24
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
  • Designed for Switch Mode Power Supply Applications
  • Tapped and Untapped Versions
  • Frequency Range from 10KHz to 200KHz
  • 2500Vrms Minimum Isolation Voltage
  • Fully Encapsulated Construction
  • Primary Lead Included
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-CS24
Product Name Current Sense Transformer
Category Signal
Other Transformer Types / Applications Current-Sense; Power Transformer
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 1000 - 4500 MHz, 50Ω - TCM2-452AX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1234242 - RS Components, Ltd.
Specs
Mounting Chassis; Din rail mount, screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Control Circuit Transformer - 1497A-A4-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details