Premier Magnetics, Inc. Off-Line Switch Mode Link Switch Transformers PNK-36005

Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet
Datasheet Summary
Powered by GS/AI

The PNK-36005 is an Off-Line Switch Mode Link Switch Transformer designed for use with Power Integrations ICs from the LINK Switch family. It provides an output voltage of 6.2 Vdc and a maximum output current of 322 mA. This transformer is suitable for universal AC input ranging from 85 to 265 Vac at a frequency of 47/440 Hz. The product complies with safety standards including IEC950, EN60950, UL1950, and CSA950, and features a 3000 Vrm isolation rating. Additionally, it adheres to the EU RoHS Directive and is designed with an insulation system classified as Class B. This transformer is a viable option for engineers seeking reliable performance in switch mode power supply applications.

Datasheet Summary
Powered by GS/AI

The PNK-36005 is an Off-Line Switch Mode Link Switch Transformer designed for use with Power Integrations ICs from the LINK Switch family. It provides an output voltage of 6.2 Vdc and a maximum output current of 322 mA. This transformer is suitable for universal AC input ranging from 85 to 265 Vac at a frequency of 47/440 Hz. The product complies with safety standards including IEC950, EN60950, UL1950, and CSA950, and features a 3000 Vrm isolation rating. Additionally, it adheres to the EU RoHS Directive and is designed with an insulation system classified as Class B. This transformer is a viable option for engineers seeking reliable performance in switch mode power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Off-Line  Switch Mode Link Switch Transformers - PNK-36005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Link Switch Transformers
PNK-36005
Off-Line Switch Mode Link Switch Transformers PNK-36005
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
  • Designed for Use with Power Integrations IC's, LINK Switch Family
  • Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950.
  • Design to comply with the requirements of UL, IEC & CSA Insulation System Class B.
  • All units comply with the requirements of EU RoHS Directive. C O C
  • 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard
  • Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PNK-36005
Product Name Off-Line Switch Mode Link Switch Transformers
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 6.2 volts
Secondary Current Rating 0.3220 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformers - DA2303-AL DA2303-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F120-010 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
4 suppliers
Transformers - Power Transformers - 161D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1 VA
View Details
4 suppliers