Premier Magnetics, Inc. Power Over Ethernet Transformers PM-POE038

Description
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.
Datasheet
Description
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet Transformers - PM-POE038 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Power Over Ethernet Transformers
PM-POE038
Power Over Ethernet Transformers PM-POE038
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.

— Designed for Use on Power Over Ethernet (PoE) Applications —

  • Transformers for PoE Power Devices (PD)
  • Multiple Power Ratings Available from 3W to 60W
  • Designed to meet IEEE 802.3 Standards

Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.

Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PM-POE038
Product Name Power Over Ethernet Transformers
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497B-A11-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 1000 VA
View Details