PSB-1620 -- SPLIT BOBBIN HIGH ISOLATION POWER TRANSFORMER
Premier Magnetics, Inc.Split Bobbin High Isolation Power TransformerPSB-1620
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
Premier Magnetics, Inc.
Done
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
Split Bobbin High Isolation Power Transformer
PSB-1620
Split Bobbin High Isolation Power Transformer
PSB-1620
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Transformer Type
Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)