Premier Magnetics, Inc. Transformers And Inductors For LED Lighting Applications POL-LYT031

Description
— Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers — Class B 130°C, Class F 155°C Insulation System Multiple Configurations Available The Premier Magnetics’ PNK line of transformers and inductors listed in this catalog are designed specifically for use with Power Integrations, Inc. LinkSwitch and LYTSwitch series of LED Driver controllers. The Power Integrations’ LinkSwitch series of LED driver controllers, which combined with the Pemier Magnetics PNK series of transformers and inductors, offer very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LEDs. The PNK series transformers provide a bias winding that allows the output voltage to be monitored from the primary side without the need of secondary side feedback components. The Premier Magnetics PNK-xxxxx line of LED Driver transformers and inductors have been optimized to provide the best possible constant current output to drive LED lighting. The POL-LYTxxx series of transfomers and inductors are designed for use with the Power Integrations’ LYTSwitch series of LED driver controllers. This combination of LYTSwitch controllers, POL-LYT series transformers and inductors, offers high efficiency (typically > 90%) and a tight constant current output that results in stable LED drive performance. Premier Magnetics’ POL-LYT series of transformers and inductors have been optimized to provide solid LED drive performance using a cost effective design.
Datasheet
Description
— Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers — Class B 130°C, Class F 155°C Insulation System Multiple Configurations Available The Premier Magnetics’ PNK line of transformers and inductors listed in this catalog are designed specifically for use with Power Integrations, Inc. LinkSwitch and LYTSwitch series of LED Driver controllers. The Power Integrations’ LinkSwitch series of LED driver controllers, which combined with the Pemier Magnetics PNK series of transformers and inductors, offer very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LEDs. The PNK series transformers provide a bias winding that allows the output voltage to be monitored from the primary side without the need of secondary side feedback components. The Premier Magnetics PNK-xxxxx line of LED Driver transformers and inductors have been optimized to provide the best possible constant current output to drive LED lighting. The POL-LYTxxx series of transfomers and inductors are designed for use with the Power Integrations’ LYTSwitch series of LED driver controllers. This combination of LYTSwitch controllers, POL-LYT series transformers and inductors, offers high efficiency (typically > 90%) and a tight constant current output that results in stable LED drive performance. Premier Magnetics’ POL-LYT series of transformers and inductors have been optimized to provide solid LED drive performance using a cost effective design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers And Inductors For LED Lighting Applications - POL-LYT031 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Transformers And Inductors For LED Lighting Applications
POL-LYT031
Transformers And Inductors For LED Lighting Applications POL-LYT031
— Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers — Class B 130°C, Class F 155°C Insulation System Multiple Configurations Available The Premier Magnetics’ PNK line of transformers and inductors listed in this catalog are designed specifically for use with Power Integrations, Inc. LinkSwitch and LYTSwitch series of LED Driver controllers. The Power Integrations’ LinkSwitch series of LED driver controllers, which combined with the Pemier Magnetics PNK series of transformers and inductors, offer very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LEDs. The PNK series transformers provide a bias winding that allows the output voltage to be monitored from the primary side without the need of secondary side feedback components. The Premier Magnetics PNK-xxxxx line of LED Driver transformers and inductors have been optimized to provide the best possible constant current output to drive LED lighting. The POL-LYTxxx series of transfomers and inductors are designed for use with the Power Integrations’ LYTSwitch series of LED driver controllers. This combination of LYTSwitch controllers, POL-LYT series transformers and inductors, offers high efficiency (typically > 90%) and a tight constant current output that results in stable LED drive performance. Premier Magnetics’ POL-LYT series of transformers and inductors have been optimized to provide solid LED drive performance using a cost effective design.

— Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers —

  • Class B 130°C, Class F 155°C Insulation System
  • Multiple Configurations Available

The Premier Magnetics’ PNK line of transformers and inductors listed in this catalog are designed specifically for use with Power Integrations, Inc. LinkSwitch and LYTSwitch series of LED Driver controllers. The Power Integrations’ LinkSwitch series of LED driver controllers, which combined with the Pemier Magnetics PNK series of transformers and inductors, offer very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LEDs. The PNK series transformers provide a bias winding that allows the output voltage to be monitored from the primary side without the need of secondary side feedback components. The Premier Magnetics PNK-xxxxx line of LED Driver transformers and inductors have been optimized to provide the best possible constant current output to drive LED lighting. The POL-LYTxxx series of transfomers and inductors are designed for use with the Power Integrations’ LYTSwitch series of LED driver controllers. This combination of LYTSwitch controllers, POL-LYT series transformers and inductors, offers high efficiency (typically > 90%) and a tight constant current output that results in stable LED drive performance. Premier Magnetics’ POL-LYT series of transformers and inductors have been optimized to provide solid LED drive performance using a cost effective design.

Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number POL-LYT031
Product Name Transformers And Inductors For LED Lighting Applications
Cooling Method Air
Mounting PCB/SMD
Input Voltage 190 to 265 volts
Output Voltage 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A1-M17-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details