Premier Magnetics, Inc. Push-Pull Transformer PM-SM51

Description
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package
Datasheet
Description
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-Pull Transformer - PM-SM51 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Push-Pull Transformer
PM-SM51
Push-Pull Transformer PM-SM51
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package
  • Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices
  • Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output
  • Thru-Hole and Low profile 8-Pin SMD package
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PM-SM51
Product Name Push-Pull Transformer
Transformer Type Power Transformer
Mounting PCB/SMD
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497B-A4-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details