Premier Magnetics, Inc. Power Over Ethernet Transformers PM-POE033

Description
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.
Datasheet
Description
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet Transformers - PM-POE033 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Power Over Ethernet Transformers
PM-POE033
Power Over Ethernet Transformers PM-POE033
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.

— Designed for Use on Power Over Ethernet (PoE) Applications —

  • Transformers for PoE Power Devices (PD)
  • Multiple Power Ratings Available from 3W to 60W
  • Designed to meet IEEE 802.3 Standards

Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.

Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PM-POE033
Product Name Power Over Ethernet Transformers
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details