Premier Magnetics, Inc. Wideband RF Pulse Coupling Transformer PM-WT01

Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet
Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Pulse Coupling Transformer - PM-WT01 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Wideband RF Pulse Coupling Transformer
PM-WT01
Wideband RF Pulse Coupling Transformer PM-WT01
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
  • Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications
  • Impedance Levels from 12.5 to 800 Ohms
  • Frequency Range 10 KHz to 500 MHz
  • Low Insertion Loss, 500Vrms Isolation
  • 6-Pin DIP & Gull Wing Packages
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-WT01
Product Name Wideband RF Pulse Coupling Transformer
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TCM4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497B-A12-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details