— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —
XFMR, OFF-LINE SMPS
| Premier Magnetics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | POL-15033 | POL-15033 |
| Product Name | Off-Line Switch Mode Transformer | Transformers - Switching Converter, SMPS Transformers |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | |
| Mounting | PCB/SMD | PCB/SMD |
| Construction | Laminate | |
| Primary Frequency | 50 / 60 Hz | |
| Single Phase Configuration | Dual |