Premier Magnetics, Inc. 10/100 Base-TX Quad Port Transformer PM-8082

Description
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C. Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Low Profile Surface Mount Transfer Molded Package meets UL94-V0. All Units meet 1500Vrms Input to output isolation
Datasheet
Description
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C. Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Low Profile Surface Mount Transfer Molded Package meets UL94-V0. All Units meet 1500Vrms Input to output isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-TX Quad Port Transformer - PM-8082 - Premier Magnetics, Inc.
Lake Forest, CA, USA
10/100 Base-TX Quad Port Transformer
PM-8082
10/100 Base-TX Quad Port Transformer PM-8082
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C. Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Low Profile Surface Mount Transfer Molded Package meets UL94-V0. All Units meet 1500Vrms Input to output isolation
  • Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995
  • Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C.
  • Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio.
  • Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer.
  • Low Profile Surface Mount Transfer Molded Package meets UL94-V0.
  • All Units meet 1500Vrms Input to output isolation
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-8082
Product Name 10/100 Base-TX Quad Port Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB2996-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
Transformers - 1538M16 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details