Premier Magnetics, Inc. Low Profile Dual Bobbin High Isolation Power Transformer PLP-2024

Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet
Datasheet Summary
Powered by GS/AI

The PLP-2024 is a low profile dual bobbin high isolation power transformer designed for PCB applications. It operates at dual primary voltages of 115/230V with a frequency of 50/60Hz. The transformer features dual secondaries that can be connected in series or parallel, providing flexibility in voltage and current configurations. It has a split bobbin construction that minimizes radiated magnetic fields, enhancing performance in sensitive applications. The transformer offers a high isolation rating of 1500Vrms, ensuring safety and reliability in operation. With a power rating of 24VA, it supports secondary outputs of 20V at 1.20A or 10V at 2.40A, making it suitable for various electronic projects. The operating temperature range is from -25°C to +80°C, accommodating a wide range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The PLP-2024 is a low profile dual bobbin high isolation power transformer designed for PCB applications. It operates at dual primary voltages of 115/230V with a frequency of 50/60Hz. The transformer features dual secondaries that can be connected in series or parallel, providing flexibility in voltage and current configurations. It has a split bobbin construction that minimizes radiated magnetic fields, enhancing performance in sensitive applications. The transformer offers a high isolation rating of 1500Vrms, ensuring safety and reliability in operation. With a power rating of 24VA, it supports secondary outputs of 20V at 1.20A or 10V at 2.40A, making it suitable for various electronic projects. The operating temperature range is from -25°C to +80°C, accommodating a wide range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual Bobbin High Isolation Power Transformer - PLP-2024 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Low Profile Dual Bobbin High Isolation Power Transformer
PLP-2024
Low Profile Dual Bobbin High Isolation Power Transformer PLP-2024
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
  • Low Height, Ideal for P.C.B. Applications
  • 115/230V, 50/60Hz Dual Primaries
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
  • Construction Minimizes Radiated Magnetic Fields
  • 1500Vrms Isolation (Hi-Pot)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PLP-2024
Product Name Low Profile Dual Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Dual Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497A-A2-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details