Premier Magnetics, Inc.10/100 Base-TX Quad Port TransformerPM-8062
Description
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995
Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C.
Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio.
Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer.
Low Profile Surface Mount Transfer Molded Package meets UL94-V0.
All Units meet 1500Vrms Input to output isolation
Premier Magnetics, Inc.
Done
Datasheet
Description
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995
Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C.
Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio.
Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer.
Low Profile Surface Mount Transfer Molded Package meets UL94-V0.
All Units meet 1500Vrms Input to output isolation
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995
Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C.
Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio.
Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer.
Low Profile Surface Mount Transfer Molded Package meets UL94-V0.
All Units meet 1500Vrms Input to output isolation
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995
Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C.
Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio.
Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer.
Low Profile Surface Mount Transfer Molded Package meets UL94-V0.
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers