Premier Magnetics, Inc. Gate Drive & Base Drive Transformer PMGD-06

Description
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Datasheet
Description
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drive & Base Drive Transformer - PMGD-06 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Gate Drive & Base Drive Transformer
PMGD-06
Gate Drive & Base Drive Transformer PMGD-06
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
  • Designs for Single or Double Eneded Controllers
  • Very Low Leakage Inductance
  • High Isolation Voltages
  • Industry Standard Packages
  • Designs From 20KHz to >300KHz
  • Multiple Configurations
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PMGD-06
Product Name Gate Drive & Base Drive Transformer
Transformer Type Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP6 Series Hexa-Path Magnetics - HP6-0121 HP6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details