Premier Magnetics, Inc. Off-Line Switch Mode Transformers POL-HX030

Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet
Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformers - POL-HX030 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformers
POL-HX030
Off-Line Switch Mode Transformers POL-HX030
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System

— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —

  • Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz
  • Up to 6000Vac of Isolation (Hipot)
  • Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number POL-HX030
Product Name Off-Line Switch Mode Transformers
Mounting Chassis
Primary Frequency 47-400 Hz
Input Voltage 85 to 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0102 HPH1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details