Premier Magnetics, Inc. Media Coupling Transformer PM-WT30

Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet
Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Coupling Transformer - PM-WT30 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Media Coupling Transformer
PM-WT30
Media Coupling Transformer PM-WT30
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
  • Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications
  • Impedance Levels from 12.5 to 800 Ohms
  • Frequency Range 10 KHz to 500 MHz
  • Low Insertion Loss, 500Vrms Isolation
  • 6-Pin DIP & Gull Wing Packages
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-WT30
Product Name Media Coupling Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 390 - 590 MHz, 50Ω - NCS2-62+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A4-M17-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 150 VA
View Details