Premier Magnetics, Inc.Gate Drive & Base Drive TransformerPMGD-59
Description
Designs for Single or Double Eneded Controllers
Very Low Leakage Inductance
High Isolation Voltages
Industry Standard Packages
Designs From 20KHz to >300KHz
Multiple Configurations
Premier Magnetics, Inc.
Done
Description
Designs for Single or Double Eneded Controllers
Very Low Leakage Inductance
High Isolation Voltages
Industry Standard Packages
Designs From 20KHz to >300KHz
Multiple Configurations
Datasheet
Datasheet Summary Powered by GS/AI
The PMGD-59 is a gate drive and base drive transformer designed for applications requiring high isolation voltages and low leakage inductance. It features a turns ratio of 1:1 and a primary inductance of 330 µH minimum. The transformer operates within a temperature range of -40°C to +80°C and has a current rating of 0.3 Amps. It is constructed to meet basic insulation requirements with a minimum creepage and clearance of 1.4 mm between primary and secondary windings. The PMGD-59 is RoHS compliant and suitable for operation at frequencies starting from 20 kHz. The device is packaged in an industry-standard EP5G/8 configuration, making it compatible with various designs.
Datasheet Summary Powered by GS/AI
The PMGD-59 is a gate drive and base drive transformer designed for applications requiring high isolation voltages and low leakage inductance. It features a turns ratio of 1:1 and a primary inductance of 330 µH minimum. The transformer operates within a temperature range of -40°C to +80°C and has a current rating of 0.3 Amps. It is constructed to meet basic insulation requirements with a minimum creepage and clearance of 1.4 mm between primary and secondary windings. The PMGD-59 is RoHS compliant and suitable for operation at frequencies starting from 20 kHz. The device is packaged in an industry-standard EP5G/8 configuration, making it compatible with various designs.
Designs for Single or Double Eneded Controllers
Very Low Leakage Inductance
High Isolation Voltages
Industry Standard Packages
Designs From 20KHz to >300KHz
Multiple Configurations