Premier Magnetics, Inc. 10 Base-T Dual Interface Transformer PM-BT98

Description
Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with most 10 Base T Chips
Description
Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with most 10 Base T Chips
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-BT98 is a 10 Base-T Dual Interface Transformer designed for compliance with IEEE 802.3 standards. It features a minimum isolation voltage of 2000Vrms, ensuring robust electrical isolation. The transformer is available in compact DIL or SIP packages, making it suitable for space-constrained applications. It offers low insertion loss and is capable of performing impedance matching, filtering, and isolation, which are essential for effective signal transmission. The PM-BT98 is designed to work with most 10 Base-T chips, making it a versatile choice for networking applications. The operating temperature range is from 0°C to +70°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PM-BT98 is a 10 Base-T Dual Interface Transformer designed for compliance with IEEE 802.3 standards. It features a minimum isolation voltage of 2000Vrms, ensuring robust electrical isolation. The transformer is available in compact DIL or SIP packages, making it suitable for space-constrained applications. It offers low insertion loss and is capable of performing impedance matching, filtering, and isolation, which are essential for effective signal transmission. The PM-BT98 is designed to work with most 10 Base-T chips, making it a versatile choice for networking applications. The operating temperature range is from 0°C to +70°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
10 Base-T Dual Interface Transformer - PM-BT98 - Premier Magnetics, Inc.
Lake Forest, CA, USA
10 Base-T Dual Interface Transformer
PM-BT98
10 Base-T Dual Interface Transformer PM-BT98
Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with most 10 Base T Chips
  • Designed for IEEE 802.3 10 Base-T
  • 2000Vrms Minimum Isolation Voltage
  • Compact Standard DIL OR SIP Packages
  • Low Insertion Loss
  • Performs Impedence Match + Filtering + Isolation
  • Designed for use with most 10 Base T Chips
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-BT98
Product Name 10 Base-T Dual Interface Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:9 CORE & WIRE Transformer, 0.15 - 200 MHz, 50Ω - T9-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TH175-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details