Premier Magnetics, Inc. Current Sense Transformer PM-CS32

Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Datasheet
Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformer - PM-CS32 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Current Sense Transformer
PM-CS32
Current Sense Transformer PM-CS32
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
  • Designed for Switch Mode Power Supply Applications
  • Tapped and Untapped Versions
  • Frequency Range from 10KHz to 200KHz
  • 2500Vrms Minimum Isolation Voltage
  • Fully Encapsulated Construction
  • Primary Lead Included
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-CS32
Product Name Current Sense Transformer
Category Signal
Other Transformer Types / Applications Current-Sense; Power Transformer
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

1:9 CORE & WIRE Transformer, 2 - 200 MHz, 50Ω - TC9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A8-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 350 VA
View Details