Premier Magnetics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES ● LAN interface suitable for 10/100Base-TX applications ● RJ45/USB stacked design saves on PCB real estate ● USB module complies with USB 2.0 standards and meets CAT5 Fast Ethernet... | |
| FEATURES 1X1 Tab-UP, 1"Long RJ45 with internal magnetics 8 or 6-pin signal pin versions available Available with and without LEDs Suitable for CAT 5 & 6 Fast Ethernet Cable or... | |
| FEATURES 2 X 1 RJ45 with internal magnetics Suitable for CAT 5 & 6 Fast Ethernet Cable or better UTP Internal magnetics are 100% electrically tested for HI-POT and Functionality... | |
| FEATURES LAN interface suitable for 10/100/1000 Base-TX applications. RJ45/USB stacked design saves on PCB real estate. USB module complies with USB 2.0 standards and meets CAT5 Fast Ethernet industry performance... | |
| FEATURES LAN interface suitable for 10/100Base-TX applications RJ45/USB stacked design saves on PCB real estate USB module complies with USB 2.0 standards and meets CAT5 Fast Ethernet industry standard Magnetics... | |
| FEATURES Magnetic designs to support every PHY . Minimum 1500 Vrms isolation per IEEE 802.3 requirement Meet or exceed IEEE 802.3 and ANSI X3.263 standards. Designed for 100 base transmission... | |
| FEATURES RJ-45 connector integrated with Filter Reduce EMI radiation, Improve EMI performance Size same a s RJ - 45 connector to save PCB board space Storage temperature range: - 4... | |
| Premier Magnetics offers an extensive line of RJ-45 connectors with integrated magnetic coupling and filtering transformers. The selection includes single, dual and quad jack configurations. Models are also offered that... | |
| Premier Magnetics? offers an extensive line of RJ-45 connectors with integrated magnetic coupling and filtering transformers. The selection includes single, dual and quad jack configurations. Models are also offered that... |