Premier Magnetics, Inc. Power Over Ethernet Transformers PM-POE101

Description
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.
Datasheet
Description
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet Transformers - PM-POE101 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Power Over Ethernet Transformers
PM-POE101
Power Over Ethernet Transformers PM-POE101
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3 Standards Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.

— Designed for Use on Power Over Ethernet (PoE) Applications —

  • Transformers for PoE Power Devices (PD)
  • Multiple Power Ratings Available from 3W to 60W
  • Designed to meet IEEE 802.3 Standards

Premier Magnetics offers a wide range of PoE transformers to support the power circuit design of PoE Powered Device (PD) products. The PM-POExxx line of transformers listed in this catalog are designed to accomodate the complete range of PoE input and output voltages and power requirements to support the design of your PoE PD device. A list of the PoE transformer offerings and specifications are provided on the pages that follow. Below is an illustration of a typical PoE PD power application highlighting the Premier Magnetics components that support a PoE PD power circuit design including the PM-POExxx series of POE transformers. The circuit illustration receives an input voltage of 18 -7 2 Volts from a PoE Power Sourcing Equipment (PSE) via a category 5 Ethernet cable to the Ethernet input connector on the PoE PD product. The power circuit onboard the PoE PD product transforms the input voltage to the correct value to provide the necessary voltage to power the PD product.

Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PM-POE101
Product Name Power Over Ethernet Transformers
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F36-030 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
3 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
HP6 Series Hexa-Path Magnetics - HP6-0121 HP6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details