Premier Magnetics, Inc. Low Profile Dual Bobbin High Isolation Power Transformer PLP-8848

Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet
Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual Bobbin High Isolation Power Transformer - PLP-8848 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Low Profile Dual Bobbin High Isolation Power Transformer
PLP-8848
Low Profile Dual Bobbin High Isolation Power Transformer PLP-8848
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
  • Low Height, Ideal for P.C.B. Applications
  • 115/230V, 50/60Hz Dual Primaries
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
  • Construction Minimizes Radiated Magnetic Fields
  • 1500Vrms Isolation (Hi-Pot)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PLP-8848
Product Name Low Profile Dual Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Dual Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP4 Series Hexa-Path Magnetics - HP4-0047 HP4-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details